Kyocera Corporation Tantalum Capacitors F971D475MAAHT3

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12092-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12092-2-ND
Tantalum Capacitors 478-12092-2-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - F971D475MAAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D475MAAHT3
Tantalum Capacitors F971D475MAAHT3
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx - 60AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx
60AC2908
Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx 60AC2908
CAP, TANT, AEC-Q200, 4.7UF, 20V, CASE A; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 20V, CASE A; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx - 60AC2907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx
60AC2907
Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx 60AC2907
CAP, TANT, AEC-Q200, 4.7UF, 20V, CASE A; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 20V, CASE A; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F971D475MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D475MAAHT3
Capacitors - Tantalum Capacitors F971D475MAAHT3
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12092-2-ND F971D475MAAHT3 60AC2908 F971D475MAAHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 4.7Uf, 20V, Case A; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers