22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
CAP, TANT, AEC-Q200, 22UF, 20V, CASE N; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 22UF, 20V, CASE N; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes
CAP TANT 22UF 20% 20V 2917
CAP TANT 22UF 20% 20V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12090-2-ND | 60AC2903 | F971D226MNCHT3 | F971D226MNCHT3 |
| Product Name | Tantalum Capacitors | Cap, Tant, Aec-Q200, 22Uf, 20V, Case N; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |