AVX Corporation Connectors,Interconnects FFV34D0167K

Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C

Category: Connectors,Interconnects
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 250V
Voltage Rating - DC: 125 V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Singapore, Singapore
160UF Capacitor
62-FFV34D0167K
160UF Capacitor 62-FFV34D0167K
CAP FILM 160UF 10% 75VDC RADIAL Product overview: FFV34D0167K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFV34D0167K-- can be used for catalog matching and distributor lookup.

CAP FILM 160UF 10% 75VDC RADIAL Product overview: FFV34D0167K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFV34D0167K-- can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film Film 160Uf, 10%, 75V,; Dielectric Type Kyocera Avx - 44K0025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 160Uf, 10%, 75V,; Dielectric Type Kyocera Avx
44K0025
Capacitor Polyester Film Film 160Uf, 10%, 75V,; Dielectric Type Kyocera Avx 44K0025
CAPACITOR POLYESTER FILM FILM 160UF, 10%, 75V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:160µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):45V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 160UF, 10%, 75V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:160µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):45V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FFV34D0167K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFV34D0167K
Film Capacitors FFV34D0167K
CAP FILM 160UF 10% 75VDC RADIAL

CAP FILM 160UF 10% 75VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-FFV34D0167K 44K0025 FFV34D0167K
Product Name Connectors,Interconnects 160UF Capacitor Capacitor Polyester Film Film 160Uf, 10%, 75V,; Dielectric Type Kyocera Avx Film Capacitors
Capacitance Range 0.2200 microF 160 microF 160 microF 160 microF
Capacitance Tolerance 20 (+/- %) 10 (+/- %)
WVDC 125 volts 75 volts
WVAC 250 volts 75 to ? volts 45 volts
Packing Method Bulk; Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details