Kyocera Corporation SMD 0.47uF 25V 10 Ohm Capacitor F971E474MAA

Description
Cap Tant Solid 0.47uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: F971E474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E474MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.47uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: F971E474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E474MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 25V 10 Ohm Capacitor
59-F971E474MAA
SMD 0.47uF 25V 10 Ohm Capacitor 59-F971E474MAA
Cap Tant Solid 0.47uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: F971E474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E474MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: F971E474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E474MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8614-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8614-2-ND
Tantalum Capacitors 478-8614-2-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8614-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8614-6-ND
Tantalum Capacitors 478-8614-6-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8614-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8614-1-ND
Tantalum Capacitors 478-8614-1-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf 25V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx - 54K5294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf 25V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx
54K5294
Capacitor Tant, 0.47Uf 25V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx 54K5294
CAPACITOR TANT, 0.47UF 25V 10 OHM 20%, 3216-12; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF 25V 10 OHM 20%, 3216-12; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F971E474MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971E474MAA
Capacitors - Tantalum Capacitors F971E474MAA
CAP TANT 0.47UF 20% 25V 1206

CAP TANT 0.47UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - F971E474MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E474MAA
Tantalum Capacitors F971E474MAA
CAP TANT 0.47UF 20% 25V 1206

CAP TANT 0.47UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971E474MAA 478-8614-2-ND 478-8614-6-ND 54K5294 F971E474MAA F971E474MAA
Product Name SMD 0.47uF 25V 10 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.47Uf 25V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details