AVX Corporation Film Capacitors FFLI6B1607K

Description
CAP FILM 1600UF 10% 800VDC RAD
Datasheet
Description
CAP FILM 1600UF 10% 800VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FFLI6B1607K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFLI6B1607K
Film Capacitors FFLI6B1607K
CAP FILM 1600UF 10% 800VDC RAD

CAP FILM 1600UF 10% 800VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film Polypropylene Pp, 1600Uf, 10%, 800V,; Dielectric Type Kyocera Avx - 24T5930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film Polypropylene Pp, 1600Uf, 10%, 800V,; Dielectric Type Kyocera Avx
24T5930
Capacitor Polypropylene Pp Film Polypropylene Pp, 1600Uf, 10%, 800V,; Dielectric Type Kyocera Avx 24T5930
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 1600UF, 10%, 800V,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:1600µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 1600UF, 10%, 800V,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:1600µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FFLI6B1607K 24T5930
Product Name Film Capacitors Capacitor Polypropylene Pp Film Polypropylene Pp, 1600Uf, 10%, 800V,; Dielectric Type Kyocera Avx
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details