Kyocera Corporation Tantalum Capacitors F980G106MUA

Description
10µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm
Request a Quote
Description
10µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1329629-F980G106MUA is a tantalum capacitor from the F98 series, designed for surface mount applications. It features a capacitance of 10 µF and a rated voltage of 4 V, with a tolerance of ±20%. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for a variety of environments. It has an equivalent series resistance (ESR) of 20 Ohms at 100 kHz. The component is compliant with RoHS3 directives and is packaged in a reel with a standard quantity of 10,000 units. Its small dimensions of 1.10 mm x 0.60 mm (0402 case size) and low profile design make it ideal for compact electronic devices such as smartphones and wireless modules.

Datasheet Summary
Powered by GS/AI

The 1329629-F980G106MUA is a tantalum capacitor from the F98 series, designed for surface mount applications. It features a capacitance of 10 µF and a rated voltage of 4 V, with a tolerance of ±20%. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for a variety of environments. It has an equivalent series resistance (ESR) of 20 Ohms at 100 kHz. The component is compliant with RoHS3 directives and is packaged in a reel with a standard quantity of 10,000 units. Its small dimensions of 1.10 mm x 0.60 mm (0402 case size) and low profile design make it ideal for compact electronic devices such as smartphones and wireless modules.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8630-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8630-2-ND
Tantalum Capacitors 478-8630-2-ND
10µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm

10µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329629-F980G106MUA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329629-F980G106MUA
Capacitors - Tantalum Capacitors 1329629-F980G106MUA
Manufacturer: KYOCERA AVX Win Source Part Number: 1329629-F980G106MUA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 20Ohm Manufacturer Size Code: U Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1106 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8630-2,478-8630- 6,478-8630-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329629-F980G106MUA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 20Ohm
Manufacturer Size Code: U
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1106 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8630-2,478-8630-6,478-8630-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
59-F980G106MUA
10UF 4V Capacitor 59-F980G106MUA
CAP TANT 10UF 20% 4V 0402 Product overview: F980G106MUA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G106MUA can be used for catalog matching and distributor lookup.

CAP TANT 10UF 20% 4V 0402 Product overview: F980G106MUA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G106MUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G106MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G106MUA
Capacitors - Tantalum Capacitors F980G106MUA
CAP TANT 10UF 20% 4V 0402

CAP TANT 10UF 20% 4V 0402

Supplier's Site
CAP TANT 10UF 20% 4V 0402 - 66-F980G106MUA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 4V 0402
66-F980G106MUA
CAP TANT 10UF 20% 4V 0402 66-F980G106MUA
CAP TANT 10UF 20% 4V 0402

CAP TANT 10UF 20% 4V 0402

Supplier's Site
Tantalum Capacitors - F980G106MUA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G106MUA
Tantalum Capacitors F980G106MUA
CAP TANT 10UF 20% 4V 0402

CAP TANT 10UF 20% 4V 0402

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 75R5880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx
75R5880
Capacitor Tant, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx 75R5880
CAPACITOR TANT, 10UF, 4V, SMD 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:20ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 4V, SMD 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:20ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 84R8908 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx
84R8908
Tantalum Capacitor, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx 84R8908
TANTALUM CAPACITOR, 10UF, 4V, SMD 20%; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 4V, SMD 20%; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8630-2-ND 1329629-F980G106MUA 59-F980G106MUA F980G106MUA 66-F980G106MUA F980G106MUA 75R5880 84R8908
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 10UF 4V Capacitor Capacitors - Tantalum Capacitors CAP TANT 10UF 20% 4V 0402 Tantalum Capacitors Capacitor Tant, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 4V, Smd 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details