The F971A107MCCHT3 is a tantalum capacitor from the F97-HT3 series, designed for high-temperature applications with a maximum operating temperature of 135°C. It features a capacitance of 100OºF and a rated voltage of 10V, with a capacitance tolerance of ±20%. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is compliant with the RoHS3 directive. The capacitor has a low failure rate of 0.5% per 1000 hours and has been 100% surge current tested, ensuring reliability in demanding environments. It is suitable for use in automotive electronics, industrial equipment, and other applications requiring high reliability. The leakage current specifications are 10OºA at 20°C and 5OºA at 95°C, with a maximum capacitance change of +15% at +125°C. The product is also lead-free compatible, making it suitable for modern manufacturing processes.
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz
CAP TANT 100UF 20% 10V 2312
CAP TANT 100UF 20% 10V 2312
CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2412 [6032 Metric]; Product Range:F97-HT3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12530-2-ND | F971A107MCCHT3 | F971A107MCCHT3 | 99AC9239 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 100Uf, 10V, Tant, Case C; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |