Kyocera Corporation Tantalum Capacitors F971A476MBAHT3

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12531-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12531-6-ND
Tantalum Capacitors 478-12531-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12531-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12531-1-ND
Tantalum Capacitors 478-12531-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12531-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12531-2-ND
Tantalum Capacitors 478-12531-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F971A476MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A476MBAHT3
Tantalum Capacitors F971A476MBAHT3
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx - 99AC9240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx
99AC9240
Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx 99AC9240
CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F97-HT3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F97-HT3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A476MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A476MBAHT3
Capacitors - Tantalum Capacitors F971A476MBAHT3
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12531-6-ND 478-12531-1-ND F971A476MBAHT3 99AC9240 F971A476MBAHT3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details