Kyocera Corporation Tantalum Capacitors F970J476KCC

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8532-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8532-2-ND
Tantalum Capacitors 478-8532-2-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - F970J476KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J476KCC
Tantalum Capacitors F970J476KCC
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J476KCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J476KCC
Capacitors - Tantalum Capacitors F970J476KCC
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8532-2-ND F970J476KCC F970J476KCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers