Kyocera Corporation Ceramic Capacitors LD055C333KAB2A

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055C333KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055C333KAB2A-ND
Ceramic Capacitors LD055C333KAB2A-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD055C333KAB2A - 746728-LD055C333KAB2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LD055C333KAB2A
746728-LD055C333KAB2A
Ceramic Capacitors - LD055C333KAB2A 746728-LD055C333KAB2A
Manufacturer: AVX Corporation Win Source Part Number: 746728-LD055C333KAB2 A Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 746728-LD055C333KAB2A
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 0.033uF 50V Capacitor
60-LD055C333KAB2A
SMD 0.033uF 50V Capacitor 60-LD055C333KAB2A
Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: LD055C333KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD055C333KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: LD055C333KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD055C333KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD055C333KAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD055C333KAB2A
Capacitors - Ceramic Capacitors LD055C333KAB2A
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0902 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22K0902
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22K0902
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number LD055C333KAB2A-ND 746728-LD055C333KAB2A 60-LD055C333KAB2A LD055C333KAB2A 22K0902
Product Name Ceramic Capacitors Ceramic Capacitors - LD055C333KAB2A SMD 0.033uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details