AVX Corporation Tantalum Capacitors F971V225MBA

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971V225MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971V225MBAAVX-ND
Tantalum Capacitors F971V225MBAAVX-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - F971V225MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V225MBA
Tantalum Capacitors F971V225MBA
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F971V225MBAAVX-ND F971V225MBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers