Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971A226MAAHT3 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MAAHT3 can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Win Source Part Number: 1150671-F971A226MAAH
Category: Capacitors>Tantalum Capacitors
Series: F97-HT3
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 3Ohm
Lifetime @ Temp.: 2000 Hrs @ 135°C
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 135°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-12052-2,478-1205
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 10V 1206
CAP, TANT, AEC-Q200, 22UF, 10V, CASE A; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 22UF, 10V, CASE A; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F971A226MAAHT3 | 478-12052-2-ND | 1150671-F971A226MAAHT3 | F971A226MAAHT3 | F971A226MAAHT3 | 60AC2824 |
| Product Name | Automotive SMD 22uF 10V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 22Uf, 10V, Case A; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |