420µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 420UF, 1100VDC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-FFLR6L0427KJE-ND | FFLR6L0427KJE |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |