AVX Corporation Film Capacitors - FFVE6N0246KJ7 FFVE6N0246KJ7

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982600-FFVE6N0246KJ7 Packaging: Bulk Termination: Screw Capacitance: 24 µF Tolerance: 10 % Height: 51 mm Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Dielectric: PP
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982600-FFVE6N0246KJ7 Packaging: Bulk Termination: Screw Capacitance: 24 µF Tolerance: 10 % Height: 51 mm Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Dielectric: PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FFVE6N0246KJ7 - 982600-FFVE6N0246KJ7 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FFVE6N0246KJ7
982600-FFVE6N0246KJ7
Film Capacitors - FFVE6N0246KJ7 982600-FFVE6N0246KJ7
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982600-FFVE6N0246KJ7 Packaging: Bulk Termination: Screw Capacitance: 24 µF Tolerance: 10 % Height: 51 mm Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Dielectric: PP

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982600-FFVE6N0246KJ7
Packaging: Bulk
Termination: Screw
Capacitance: 24 µF
Tolerance: 10 %
Height: 51 mm
Categories: Film Capacitors
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Dielectric: PP

Buy Now
Singapore, Singapore
1900V 35uF Capacitor
62-FFVE6N0246KJ7
1900V 35uF Capacitor 62-FFVE6N0246KJ7
Film Capacitors 1900V 35uF 10% Product overview: FFVE6N0246KJ7 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900V, 35uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1900V, 35uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFVE6N0246KJ7 can be used for catalog matching and distributor lookup.

Film Capacitors 1900V 35uF 10% Product overview: FFVE6N0246KJ7 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900V, 35uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1900V, 35uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFVE6N0246KJ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 982600-FFVE6N0246KJ7 62-FFVE6N0246KJ7
Product Name Film Capacitors - FFVE6N0246KJ7 1900V 35uF Capacitor
Technology Film Capacitors
RoHS Compliant Yes
Capacitance Range 24 microF 24 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details