Kyocera Corporation Tantalum Capacitors M39006/33-0018

Description
1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/33-0018-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/33-0018-ND
Tantalum Capacitors 478-M39006/33-0018-ND
1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz

1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - M39006/33-0018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/33-0018
Tantalum Capacitors M39006/33-0018
M-LEVEL 1000UF 30V

M-LEVEL 1000UF 30V

Supplier's Site Datasheet
Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx - 50AJ0459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx
50AJ0459
Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx 50AJ0459
CAP, 1000UF, 30V, TANT, AXIAL; Capacitance:1000µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:M; Ripple Current:2.5A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, 30V, TANT, AXIAL; Capacitance:1000µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:M; Ripple Current:2.5A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/33-0018-ND M39006/33-0018 50AJ0459
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers