Kyocera Corporation Film Capacitors - FFVE6N0356K7X FFVE6N0356K7X

Description
Manufacturer: AVX Corporation Win Source Part Number: 773630-FFVE6N0356K7X Series: FFVE Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Termination: Screw Terminals Package: Radial, Can Voltage Rating - DC: 1900V (1.9kV) Applications: DC Link, DC Filtering Mounting: Chassis Mount Capacitance: 35μF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: FFVE Categories: Capacitors Dimension: 3.327" Dia (84.50mm) Height - Seated (Maximum): 2.559" (65.00mm) Alternative Parts (Cross-Reference): FFWE6N0356K7X; Introduction Date: October 05, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 773630-FFVE6N0356K7X Series: FFVE Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Termination: Screw Terminals Package: Radial, Can Voltage Rating - DC: 1900V (1.9kV) Applications: DC Link, DC Filtering Mounting: Chassis Mount Capacitance: 35μF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: FFVE Categories: Capacitors Dimension: 3.327" Dia (84.50mm) Height - Seated (Maximum): 2.559" (65.00mm) Alternative Parts (Cross-Reference): FFWE6N0356K7X; Introduction Date: October 05, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FFVE6N0356K7X - 773630-FFVE6N0356K7X - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FFVE6N0356K7X
773630-FFVE6N0356K7X
Film Capacitors - FFVE6N0356K7X 773630-FFVE6N0356K7X
Manufacturer: AVX Corporation Win Source Part Number: 773630-FFVE6N0356K7X Series: FFVE Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Termination: Screw Terminals Package: Radial, Can Voltage Rating - DC: 1900V (1.9kV) Applications: DC Link, DC Filtering Mounting: Chassis Mount Capacitance: 35μF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: FFVE Categories: Capacitors Dimension: 3.327" Dia (84.50mm) Height - Seated (Maximum): 2.559" (65.00mm) Alternative Parts (Cross-Reference): FFWE6N0356K7X; Introduction Date: October 05, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 773630-FFVE6N0356K7X
Series: FFVE
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C
Termination: Screw Terminals
Package: Radial, Can
Voltage Rating - DC: 1900V (1.9kV)
Applications: DC Link, DC Filtering
Mounting: Chassis Mount
Capacitance: 35μF
Tolerance: ±10%
Lead Spacing: 1.772" (45.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: FFVE
Categories: Capacitors
Dimension: 3.327" Dia (84.50mm)
Height - Seated (Maximum): 2.559" (65.00mm)
Alternative Parts (Cross-Reference): FFWE6N0356K7X;
Introduction Date: October 05, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Film Capacitors - 478-FFVE6N0356K7X-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-FFVE6N0356K7X-ND
Film Capacitors 478-FFVE6N0356K7X-ND
35µF Film Capacitor 1900V (1.9kV) Polypropylene (PP), Metallized Radial, Can

35µF Film Capacitor 1900V (1.9kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - FFVE6N0356K7X - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFVE6N0356K7X
Film Capacitors FFVE6N0356K7X
CAP FILM 35UF 10% 1.9KVDC RADIAL

CAP FILM 35UF 10% 1.9KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors FFVE6N0356K7X
CAP FILM 35UF 10% 1.9KVDC RADIAL

CAP FILM 35UF 10% 1.9KVDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 773630-FFVE6N0356K7X 478-FFVE6N0356K7X-ND FFVE6N0356K7X FFVE6N0356K7X
Product Name Film Capacitors - FFVE6N0356K7X Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 35 microF 35 microF 35 microF 35 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1900 volts 1900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details