Kyocera Corporation Tantalum Capacitors F971V474MAA

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8626-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8626-1-ND
Tantalum Capacitors 478-8626-1-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8626-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8626-2-ND
Tantalum Capacitors 478-8626-2-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Singapore, Singapore
0.47UF 35V Capacitor
59-F971V474MAA
0.47UF 35V Capacitor 59-F971V474MAA
CAP TANT 0.47UF 20% 35V 1206 Product overview: F971V474MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V474MAA can be used for catalog matching and distributor lookup.

CAP TANT 0.47UF 20% 35V 1206 Product overview: F971V474MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V474MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V474MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971V474MAA
Capacitors - Tantalum Capacitors F971V474MAA
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - F971V474MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V474MAA
Tantalum Capacitors F971V474MAA
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8626-1-ND 59-F971V474MAA F971V474MAA F971V474MAA
Product Name Tantalum Capacitors 0.47UF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details