Kyocera Corporation SMD 22uF 10V 4.5 Ohm Capacitor F981A226MSAAS1

Description
Cap Tant Solid 22uF 10V S CASE 20%( 2 X 1.25 X 0.8mm) Inward L SMD 2012 4.5 Ohm 125°C Medical T/R Product overview: F981A226MSAAS1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A226MSAAS1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V S CASE 20%( 2 X 1.25 X 0.8mm) Inward L SMD 2012 4.5 Ohm 125°C Medical T/R Product overview: F981A226MSAAS1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A226MSAAS1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 4.5 Ohm Capacitor
59-F981A226MSAAS1
SMD 22uF 10V 4.5 Ohm Capacitor 59-F981A226MSAAS1
Cap Tant Solid 22uF 10V S CASE 20%( 2 X 1.25 X 0.8mm) Inward L SMD 2012 4.5 Ohm 125°C Medical T/R Product overview: F981A226MSAAS1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A226MSAAS1 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V S CASE 20%( 2 X 1.25 X 0.8mm) Inward L SMD 2012 4.5 Ohm 125°C Medical T/R Product overview: F981A226MSAAS1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A226MSAAS1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F981A226MSAAS1 - 1037524-F981A226MSAAS1 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F981A226MSAAS1
1037524-F981A226MSAAS1
Tantalum Capacitors - F981A226MSAAS1 1037524-F981A226MSAAS1
Manufacturer: AVX Corporation Win Source Part Number: 1037524-F981A226MSAA S1 Packaging: Reel - TR Type: Molded Features: Fail Safe with Built-in Fuse Voltage Rating: 10V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S ESR: 4.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037524-F981A226MSAAS1
Packaging: Reel - TR
Type: Molded
Features: Fail Safe with Built-in Fuse
Voltage Rating: 10V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: S
ESR: 4.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-9400-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9400-1-ND
Tantalum Capacitors 478-9400-1-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4.5Ohm

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9400-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9400-2-ND
Tantalum Capacitors 478-9400-2-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4.5Ohm

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4.5Ohm

Buy Now Datasheet
Cap, 22Μf, 10V, 20% Rohs Compliant Kyocera Avx - 42Y0339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20% Rohs Compliant Kyocera Avx
42Y0339
Cap, 22Μf, 10V, 20% Rohs Compliant Kyocera Avx 42Y0339
CAP, 22µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Uf, 10V, Tant, Polymer, S Rohs Compliant Kyocera Avx - 74AH0455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Polymer, S Rohs Compliant Kyocera Avx
74AH0455
Cap, 22Uf, 10V, Tant, Polymer, S Rohs Compliant Kyocera Avx 74AH0455
CAP, 22UF, 10V, TANT, POLYMER, S ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, POLYMER, S ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - F981A226MSAAS1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981A226MSAAS1
Tantalum Capacitors F981A226MSAAS1
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F981A226MSAAS1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F981A226MSAAS1
Capacitors - Tantalum Capacitors F981A226MSAAS1
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F981A226MSAAS1 1037524-F981A226MSAAS1 478-9400-1-ND 42Y0339 F981A226MSAAS1 F981A226MSAAS1
Product Name SMD 22uF 10V 4.5 Ohm Capacitor Tantalum Capacitors - F981A226MSAAS1 Tantalum Capacitors Cap, 22Μf, 10V, 20% Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details