Kyocera Corporation Tantalum Capacitors F971C475MBA

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8585-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8585-1-ND
Tantalum Capacitors 478-8585-1-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8585-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8585-2-ND
Tantalum Capacitors 478-8585-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8585-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8585-6-ND
Tantalum Capacitors 478-8585-6-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 4.7uF 16V Capacitor
59-F971C475MBA
Automotive SMD 4.7uF 16V Capacitor 59-F971C475MBA
Cap Tant Solid 4.7uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971C475MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C475MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971C475MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C475MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971C475MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C475MBA
Tantalum Capacitors F971C475MBA
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx - 58R3352 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx
58R3352
Tantalum Capacitor, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx 58R3352
TANTALUM CAPACITOR, 4.7UF 16V 2.8 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 16V 2.8 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx - 54K5275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx
54K5275
Capacitor Tant, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx 54K5275
CAPACITOR TANT, 4.7UF 16V 2.8 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF 16V 2.8 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F971C475MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C475MBA
Capacitors - Tantalum Capacitors F971C475MBA
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8585-1-ND 478-8585-6-ND 59-F971C475MBA F971C475MBA 58R3352 F971C475MBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 4.7uF 16V Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf 16V 2.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers