Manufacturer: AVX Corporation
Win Source Part Number: 924857-M39014/02-130
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8532.24.0060
Cap Ceramic 0.015uF 100V BX 10% Radial 5.08mm (0.01%FR) 125°C Bag Product overview: M39014/02-1300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/02-1300 can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,15
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 924857-M39014/02-1300 | 60-M39014/02-1300 | 53J5187 | M39014/02-1300 |
| Product Name | Ceramic Capacitors - M39014/02-1300 | 0.015uF 100V Capacitor | Capacitor,ceramic,15000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | |||
| WVDC | 100 volts |