Kyocera Corporation Tantalum Capacitors F971A106KBA

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8541-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8541-2-ND
Tantalum Capacitors 478-8541-2-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8541-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8541-6-ND
Tantalum Capacitors 478-8541-6-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8541-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8541-1-ND
Tantalum Capacitors 478-8541-1-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
59-F971A106KBA
10UF 10V Capacitor 59-F971A106KBA
CAP TANT 10UF 10% 10V 1411 Product overview: F971A106KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A106KBA can be used for catalog matching and distributor lookup.

CAP TANT 10UF 10% 10V 1411 Product overview: F971A106KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A106KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A106KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A106KBA
Tantalum Capacitors F971A106KBA
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A106KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A106KBA
Capacitors - Tantalum Capacitors F971A106KBA
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8541-2-ND 478-8541-6-ND 59-F971A106KBA F971A106KBA F971A106KBA
Product Name Tantalum Capacitors Tantalum Capacitors 10UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers