Win Source Part Number: 1207500-F951E105MRAA
Category: Capacitors>Tantalum Capacitors
Series: F95, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 10Ohm
Manufacturer Size Code: R
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm)
Alternative Parts (Cross-Reference): F951E105MRAAQ2.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8492-6,478-8492-
Cap Tant Solid 1uF 25V R CASE 20% (2.2 X 1.25 X 0.65mm) Pad SMD 2212-065 10 Ohm 125°C T/R Product overview: F951E105MRAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E105MRAAQ2 can be used for catalog matching and distributor lookup.
1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 10Ohm
CAP TANT 1UF 20% 25V 0805
CAP TANT 1UF 20% 25V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1207500-F951E105MRAAQ2 | 59-F951E105MRAAQ2 | 478-8492-2-ND | F951E105MRAAQ2 | F951E105MRAAQ2 |
| Product Name | Capacitors - Tantalum Capacitors | SMD 1uF 25V 10 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |