Kyocera Corporation Automotive SMD 10uF 20V Capacitor F971D106KCC

Description
Cap Tant Solid 10uF 20V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.5 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971D106KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 20V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.5 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971D106KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 10uF 20V Capacitor
59-F971D106KCC
Automotive SMD 10uF 20V Capacitor 59-F971D106KCC
Cap Tant Solid 10uF 20V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.5 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971D106KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 20V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.5 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971D106KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8591-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8591-6-ND
Tantalum Capacitors 478-8591-6-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8591-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8591-1-ND
Tantalum Capacitors 478-8591-1-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8591-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8591-2-ND
Tantalum Capacitors 478-8591-2-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971D106KCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D106KCC
Capacitors - Tantalum Capacitors F971D106KCC
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - F971D106KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D106KCC
Tantalum Capacitors F971D106KCC
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971D106KCC 478-8591-6-ND 478-8591-1-ND F971D106KCC F971D106KCC
Product Name Automotive SMD 10uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details