Kyocera Corporation Tantalum Capacitors F971D155KAA

Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8593-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8593-2-ND
Tantalum Capacitors 478-8593-2-ND
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm

1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - F971D155KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D155KAA
Tantalum Capacitors F971D155KAA
CAP TANT 1.5UF 10% 20V 1206

CAP TANT 1.5UF 10% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D155KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D155KAA
Capacitors - Tantalum Capacitors F971D155KAA
CAP TANT 1.5UF 10% 20V 1206

CAP TANT 1.5UF 10% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8593-2-ND F971D155KAA F971D155KAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details