Kyocera Corporation Tantalum Capacitors F980J475MMA

Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8642-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8642-6-ND
Tantalum Capacitors 478-8642-6-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8642-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8642-1-ND
Tantalum Capacitors 478-8642-1-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8642-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8642-2-ND
Tantalum Capacitors 478-8642-2-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
59-F980J475MMA
4.7UF 6.3V Capacitor 59-F980J475MMA
CAP TANT 4.7UF 20% 6.3V 0603 Product overview: F980J475MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J475MMA can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 6.3V 0603 Product overview: F980J475MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J475MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx - 58R4075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx
58R4075
Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx 58R4075
CAPACITOR TANT, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx - 84R8917 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx
84R8917
Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx 84R8917
TANTALUM CAPACITOR, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F980J475MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F980J475MMA
Tantalum Capacitors F980J475MMA
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site Datasheet
Tantalum Capacitors - F980J475MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980J475MMA
Tantalum Capacitors F980J475MMA
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980J475MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980J475MMA
Capacitors - Tantalum Capacitors F980J475MMA
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
F980J475MMA
Capacitors >> Tantalum Capacitors F980J475MMA
4.7uF 6.3V 7.5Ω@100kHz ±20% 0603 Tantalum Capacitors ROHS

4.7uF 6.3V 7.5Ω@100kHz ±20% 0603 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8642-6-ND 478-8642-1-ND 59-F980J475MMA 58R4075 84R8917 F980J475MMA F980J475MMA F980J475MMA F980J475MMA
Product Name Tantalum Capacitors Tantalum Capacitors 4.7UF 6.3V Capacitor Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAC106K025P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details