Kyocera Corporation Tantalum Capacitors F971D475KBA

Description
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8604-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8604-6-ND
Tantalum Capacitors 478-8604-6-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8604-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8604-2-ND
Tantalum Capacitors 478-8604-2-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8604-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8604-1-ND
Tantalum Capacitors 478-8604-1-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 4.7uF 20V Capacitor
59-F971D475KBA
Automotive SMD 4.7uF 20V Capacitor 59-F971D475KBA
Cap Tant Solid 4.7uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971D475KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 20V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D475KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971D475KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 20V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D475KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D475KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D475KBA
Capacitors - Tantalum Capacitors F971D475KBA
CAP TANT 4.7UF 10% 20V 1411

CAP TANT 4.7UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - F971D475KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D475KBA
Tantalum Capacitors F971D475KBA
CAP TANT 4.7UF 10% 20V 1411

CAP TANT 4.7UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8604-6-ND 478-8604-2-ND 59-F971D475KBA F971D475KBA F971D475KBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 4.7uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M050K042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details