AVX Corporation 3.9UF Capacitor FFB16J0395K

Description
CAP FILM 3.9UF 10% 525VDC RADIAL Product overview: FFB16J0395K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB16J0395K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 3.9UF 10% 525VDC RADIAL Product overview: FFB16J0395K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB16J0395K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9UF Capacitor
62-FFB16J0395K
3.9UF Capacitor 62-FFB16J0395K
CAP FILM 3.9UF 10% 525VDC RADIAL Product overview: FFB16J0395K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB16J0395K-- can be used for catalog matching and distributor lookup.

CAP FILM 3.9UF 10% 525VDC RADIAL Product overview: FFB16J0395K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB16J0395K-- can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - FFB16J0395K - 871735-FFB16J0395K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FFB16J0395K
871735-FFB16J0395K
Film Capacitors - FFB16J0395K 871735-FFB16J0395K
Manufacturer: AVX Corporation Win Source Part Number: 871735-FFB16J0395K Series: FFB Operating Temperature Range: -55°C ~ 105°C Features: 3.9 µF Film Capacitor 105V 525V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 478-2601-NDR, FFB16J0395K, 478-2601, Q4516912

Manufacturer: AVX Corporation
Win Source Part Number: 871735-FFB16J0395K
Series: FFB
Operating Temperature Range: -55°C ~ 105°C
Features: 3.9 µF Film Capacitor 105V 525V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 478-2601-NDR, FFB16J0395K, 478-2601, Q4516912

Buy Now Datasheet
Capacitor Polypropylene Pp Film 3.9Uf, 525V, 10%, Radial; Dielectric Type Kyocera Avx - 23K0879 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 3.9Uf, 525V, 10%, Radial; Dielectric Type Kyocera Avx
23K0879
Capacitor Polypropylene Pp Film 3.9Uf, 525V, 10%, Radial; Dielectric Type Kyocera Avx 23K0879
CAPACITOR POLYPROPYLENE PP FILM 3.9UF, 525V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):105V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 3.9UF, 525V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):105V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FFB16J0395K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFB16J0395K
Film Capacitors FFB16J0395K
CAP FILM 3.9UF 10% 525VDC RADIAL

CAP FILM 3.9UF 10% 525VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-FFB16J0395K 871735-FFB16J0395K 23K0879 FFB16J0395K
Product Name 3.9UF Capacitor Film Capacitors - FFB16J0395K Capacitor Polypropylene Pp Film 3.9Uf, 525V, 10%, Radial; Dielectric Type Kyocera Avx Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 3.9 microF 3.9 microF 3.9 microF
WVDC 525 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers