Kyocera Corporation Tantalum Capacitors F971D225MAA

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8596-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8596-6-ND
Tantalum Capacitors 478-8596-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8596-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8596-1-ND
Tantalum Capacitors 478-8596-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8596-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8596-2-ND
Tantalum Capacitors 478-8596-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Singapore, Singapore
2.2UF 20V Capacitor
59-F971D225MAA
2.2UF 20V Capacitor 59-F971D225MAA
CAP TANT 2.2UF 20% 20V 1206 Product overview: F971D225MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D225MAA can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 20V 1206 Product overview: F971D225MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D225MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971D225MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D225MAA
Tantalum Capacitors F971D225MAA
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D225MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D225MAA
Capacitors - Tantalum Capacitors F971D225MAA
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8596-6-ND 478-8596-1-ND 59-F971D225MAA F971D225MAA F971D225MAA
Product Name Tantalum Capacitors Tantalum Capacitors 2.2UF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details