Kyocera Corporation Ceramic Capacitors - MA101A810JAA MA101A810JAA

Description
Manufacturer: AVX Corporation Win Source Part Number: 859083-MA101A810JAA Series: Ceralam® MA Operating Temperature Range: -55°C ~ 125°C Features: 81 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial Package: Reel - TR Package: Axial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0040
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 859083-MA101A810JAA Series: Ceralam® MA Operating Temperature Range: -55°C ~ 125°C Features: 81 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial Package: Reel - TR Package: Axial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA101A810JAA - 859083-MA101A810JAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA101A810JAA
859083-MA101A810JAA
Ceramic Capacitors - MA101A810JAA 859083-MA101A810JAA
Manufacturer: AVX Corporation Win Source Part Number: 859083-MA101A810JAA Series: Ceralam® MA Operating Temperature Range: -55°C ~ 125°C Features: 81 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial Package: Reel - TR Package: Axial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0040

Manufacturer: AVX Corporation
Win Source Part Number: 859083-MA101A810JAA
Series: Ceralam® MA
Operating Temperature Range: -55°C ~ 125°C
Features: 81 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Package: Reel - TR
Package: Axial
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0040

Buy Now Datasheet
Singapore, Singapore
81PF 100V Capacitor
60-MA101A810JAA
81PF 100V Capacitor 60-MA101A810JAA
CAP CER 81PF 100V NP0 AXIAL Product overview: MA101A810JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 81PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA101A810JAA can be used for catalog matching and distributor lookup.

CAP CER 81PF 100V NP0 AXIAL Product overview: MA101A810JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 81PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA101A810JAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 859083-MA101A810JAA 60-MA101A810JAA
Product Name Ceramic Capacitors - MA101A810JAA 81PF 100V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 8.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers