Kyocera Corporation Tantalum Capacitors F971V106MNCHT3

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12106-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12106-2-ND
Tantalum Capacitors 478-12106-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971V106MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V106MNCHT3
Capacitors - Tantalum Capacitors F971V106MNCHT3
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx - 60AC2935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx
60AC2935
Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx 60AC2935
CAP, TANT, AEC-Q200, 10UF, 35V, CASE N; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 35V, CASE N; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site
Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx - 60AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx
60AC2936
Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx 60AC2936
CAP, TANT, AEC-Q200, 10UF, 35V, CASE N; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 35V, CASE N; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971V106MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V106MNCHT3
Tantalum Capacitors F971V106MNCHT3
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12106-2-ND F971V106MNCHT3 60AC2935 F971V106MNCHT3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 35V, Case N; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers