Kyocera Corporation SMD 3.3uF 16V 3.1 Ohm Capacitor F971C335MBA

Description
Cap Tant Solid 3.3uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: F971C335MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C335MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: F971C335MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C335MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 16V 3.1 Ohm Capacitor
59-F971C335MBA
SMD 3.3uF 16V 3.1 Ohm Capacitor 59-F971C335MBA
Cap Tant Solid 3.3uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: F971C335MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C335MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: F971C335MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C335MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8578-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8578-1-ND
Tantalum Capacitors 478-8578-1-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8578-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8578-2-ND
Tantalum Capacitors 478-8578-2-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8578-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8578-6-ND
Tantalum Capacitors 478-8578-6-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - F971C335MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C335MBA
Tantalum Capacitors F971C335MBA
CAP TANT 3.3UF 20% 16V 1411

CAP TANT 3.3UF 20% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx - 54K5273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx
54K5273
Capacitor Tant, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx 54K5273
CAPACITOR TANT, 3.3UF 16V 3.1 OHM 20%, 3528-21; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF 16V 3.1 OHM 20%, 3528-21; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx - 58R3350 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx
58R3350
Tantalum Capacitor, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx 58R3350
TANTALUM CAPACITOR, 3.3UF 16V 3.1 OHM 20%, 3528-21; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 16V 3.1 OHM 20%, 3528-21; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F971C335MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C335MBA
Capacitors - Tantalum Capacitors F971C335MBA
CAP TANT 3.3UF 20% 16V 1411

CAP TANT 3.3UF 20% 16V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971C335MBA 478-8578-1-ND 478-8578-6-ND F971C335MBA 54K5273 F971C335MBA
Product Name SMD 3.3uF 16V 3.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf 16V 3.1 Ohm 20%, 3528-21; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details