Kyocera Corporation Tantalum Capacitors F971V335MCCHT3

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12110-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12110-2-ND
Tantalum Capacitors 478-12110-2-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971V335MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V335MCCHT3
Capacitors - Tantalum Capacitors F971V335MCCHT3
CAP TANT 3.3UF 20% 35V 2312

CAP TANT 3.3UF 20% 35V 2312

Supplier's Site
Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx - 60AC2943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx
60AC2943
Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx 60AC2943
CAP, TANT, AEC-Q200, 3.3UF, 35V, CASE C; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 3.3UF, 35V, CASE C; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

Supplier's Site
Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx - 60AC2944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx
60AC2944
Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx 60AC2944
CAP, TANT, AEC-Q200, 3.3UF, 35V, CASE C; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 3.3UF, 35V, CASE C; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971V335MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V335MCCHT3
Tantalum Capacitors F971V335MCCHT3
CAP TANT 3.3UF 20% 35V 2312

CAP TANT 3.3UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12110-2-ND F971V335MCCHT3 60AC2943 F971V335MCCHT3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 3.3Uf, 35V, Case C; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details