Kyocera Corporation Tantalum Capacitors - F980J336MMA F980J336MMA

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037518-F980J336MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: M ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037518-F980J336MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: M ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F980J336MMA - 1037518-F980J336MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F980J336MMA
1037518-F980J336MMA
Tantalum Capacitors - F980J336MMA 1037518-F980J336MMA
Manufacturer: AVX Corporation Win Source Part Number: 1037518-F980J336MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: M ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1037518-F980J336MMA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 478-8641-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8641-2-ND
Tantalum Capacitors 478-8641-2-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 8Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
33UF 6.3V Capacitor
59-F980J336MMA
33UF 6.3V Capacitor 59-F980J336MMA
CAP TANT 33UF 20% 6.3V 0603 Product overview: F980J336MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J336MMA can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 6.3V 0603 Product overview: F980J336MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J336MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 6.3V, Smd 20%, Full Reel; Capacitance Kyocera Avx - 75R5883 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, Smd 20%, Full Reel; Capacitance Kyocera Avx
75R5883
Capacitor Tant, 33Uf, 6.3V, Smd 20%, Full Reel; Capacitance Kyocera Avx 75R5883
CAPACITOR TANT, 33UF, 6.3V, SMD 20%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Product Length:1.6mm; Case Size:0603 RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, SMD 20%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Product Length:1.6mm; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx - 84R8916 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx
84R8916
Tantalum Capacitor, 33Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx 84R8916
TANTALUM CAPACITOR, 33UF, 6.3V, SMD 20%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:56mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, SMD 20%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:56mA RoHS Compliant: Yes

Supplier's Site
Cap, 33Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx - 13AC3530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx
13AC3530
Cap, 33Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx 13AC3530
CAP, 33µF, 6.3V, 20%, REEL; Capacitance:33µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 33µF, 6.3V, 20%, REEL; Capacitance:33µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, F98 Series, 33 F, 20%, 6.3 V, 0603 [1608 Metric], M Rohs Compliant Kyocera Avx - 52X6063 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F98 Series, 33 F, 20%, 6.3 V, 0603 [1608 Metric], M Rohs Compliant Kyocera Avx
52X6063
Surface Mount Tantalum Capacitor, F98 Series, 33 F, 20%, 6.3 V, 0603 [1608 Metric], M Rohs Compliant Kyocera Avx 52X6063
Surface Mount Tantalum Capacitor, F98 Series, 33 F, 20%, 6.3 V, 0603 [1608 Metric], M RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F98 Series, 33 F, 20%, 6.3 V, 0603 [1608 Metric], M RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980J336MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980J336MMA
Capacitors - Tantalum Capacitors F980J336MMA
CAP TANT 33UF 20% 6.3V 0603

CAP TANT 33UF 20% 6.3V 0603

Supplier's Site
Tantalum Capacitors - F980J336MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980J336MMA
Tantalum Capacitors F980J336MMA
CAP TANT 33UF 20% 6.3V 0603

CAP TANT 33UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037518-F980J336MMA 478-8641-2-ND 59-F980J336MMA 75R5883 13AC3530 52X6063 F980J336MMA F980J336MMA
Product Name Tantalum Capacitors - F980J336MMA Tantalum Capacitors 33UF 6.3V Capacitor Capacitor Tant, 33Uf, 6.3V, Smd 20%, Full Reel; Capacitance Kyocera Avx Cap, 33Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, F98 Series, 33 F, 20%, 6.3 V, 0603 [1608 Metric], M Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details