AVX Corporation Tantalum Capacitors F971E106MNC

Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8609-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8609-1-ND
Tantalum Capacitors 478-8609-1-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8609-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8609-2-ND
Tantalum Capacitors 478-8609-2-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8609-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8609-6-ND
Tantalum Capacitors 478-8609-6-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 25V Capacitor
59-F971E106MNC
Automotive SMD 10uF 25V Capacitor 59-F971E106MNC
Cap Tant Solid 10uF 25V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971E106MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E106MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971E106MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E106MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E106MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971E106MNC
Capacitors - Tantalum Capacitors F971E106MNC
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 58R3355 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
58R3355
Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 58R3355
TANTALUM CAPACITOR, 10UF, 25V, 1 OHM, 0.2, 7343-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 1 OHM, 0.2, 7343-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 54K5289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
54K5289
Capacitor Tant, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 54K5289
CAPACITOR TANT, 10UF, 25V, 1 OHM, 0.2, 7343-28; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm; Features:High Reliability; Series:F97 RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 25V, 1 OHM, 0.2, 7343-28; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm; Features:High Reliability; Series:F97 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971E106MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E106MNC
Tantalum Capacitors F971E106MNC
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8609-1-ND 478-8609-6-ND 59-F971E106MNC F971E106MNC 58R3355 54K5289 F971E106MNC
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 10uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx Capacitor Tant, 10Uf, 25V, 1 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers