Kyocera Corporation Tantalum Capacitors M39006/33-1008

Description
1200µF Hermetically Sealed Tantalum Capacitors 25V Axial 650mOhm @ 120Hz
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Capacitors 25V Axial 650mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/33-1008-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/33-1008-ND
Tantalum Capacitors 478-M39006/33-1008-ND
1200µF Hermetically Sealed Tantalum Capacitors 25V Axial 650mOhm @ 120Hz

1200µF Hermetically Sealed Tantalum Capacitors 25V Axial 650mOhm @ 120Hz

Buy Now Datasheet
Cap, 1200Uf, 25V, Tant, Axial; Capacitance Kyocera Avx - 50AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 25V, Tant, Axial; Capacitance Kyocera Avx
50AJ0461
Cap, 1200Uf, 25V, Tant, Axial; Capacitance Kyocera Avx 50AJ0461
CAP, 1200UF, 25V, TANT, AXIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.65ohm; Failure Rate:P; Ripple Current:2.6A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1200UF, 25V, TANT, AXIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.65ohm; Failure Rate:P; Ripple Current:2.6A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - M39006/33-1008 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/33-1008
Tantalum Capacitors M39006/33-1008
P LEVEL 1200UF 25V - 85140006

P LEVEL 1200UF 25V - 85140006

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/33-1008-ND 50AJ0461 M39006/33-1008
Product Name Tantalum Capacitors Cap, 1200Uf, 25V, Tant, Axial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814648 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers