AVX Corporation Capacitors - Tantalum Capacitors F980J226MMA

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329631-F980J226MMA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: M Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8640-6,478-8640- 2,478-8640-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329631-F980J226MMA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: M Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8640-6,478-8640- 2,478-8640-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1329631-F980J226MMA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329631-F980J226MMA
Capacitors - Tantalum Capacitors 1329631-F980J226MMA
Manufacturer: KYOCERA AVX Win Source Part Number: 1329631-F980J226MMA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: M Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8640-6,478-8640- 2,478-8640-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329631-F980J226MMA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 6Ohm
Manufacturer Size Code: M
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8640-6,478-8640-2,478-8640-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 6 Ohm Capacitor
59-F980J226MMA
SMD 22uF 6.3V 6 Ohm Capacitor 59-F980J226MMA
Cap Tant Solid 22uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 6 Ohm 125°C T/R Product overview: F980J226MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J226MMA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 6 Ohm 125°C T/R Product overview: F980J226MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J226MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8640-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8640-2-ND
Tantalum Capacitors 478-8640-2-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 6.3V 20%; Capacitance Kyocera Avx - 70R1052 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V 20%; Capacitance Kyocera Avx
70R1052
Tantalum Capacitor, 22Uf, 6.3V 20%; Capacitance Kyocera Avx 70R1052
TANTALUM CAPACITOR, 22UF, 6.3V 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA; Case Size:0603RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 6.3V 20%; Capacitance Kyocera Avx - 58R4074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V 20%; Capacitance Kyocera Avx
58R4074
Capacitor Tant, 22Uf, 6.3V 20%; Capacitance Kyocera Avx 58R4074
CAPACITOR TANT, 22UF, 6.3V 20%; Capacitance:22µF; Voltage(DC):6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:6ohm; Series Name:F98 RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V 20%; Capacitance:22µF; Voltage(DC):6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:6ohm; Series Name:F98 RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx - 66AH5838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx
66AH5838
Cap, 22Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx 66AH5838
CAP, 22UF, 6.3V, TANT, CASE M ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, TANT, CASE M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - F980J226MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980J226MMA
Tantalum Capacitors F980J226MMA
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980J226MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980J226MMA
Capacitors - Tantalum Capacitors F980J226MMA
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site
Tantalum Capacitors - F980J226MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F980J226MMA
Tantalum Capacitors F980J226MMA
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329631-F980J226MMA 59-F980J226MMA 478-8640-2-ND 70R1052 58R4074 66AH5838 F980J226MMA F980J226MMA F980J226MMA
Product Name Capacitors - Tantalum Capacitors SMD 22uF 6.3V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V 20%; Capacitance Kyocera Avx Capacitor Tant, 22Uf, 6.3V 20%; Capacitance Kyocera Avx Cap, 22Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers