22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes
CAP TANT 22UF 10% 16V 1411
CAP TANT 22UF 10% 16V 1411
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12164-2-ND | 99AC9230 | F9H1C226KBA | F9H1C226KBA |
| Product Name | Tantalum Capacitors | Cap, 22Uf, 16V, Tant, Case B; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |