Kyocera Corporation Tantalum Capacitors F980G336MMA

Description
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8633-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8633-6-ND
Tantalum Capacitors 478-8633-6-ND
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8633-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8633-2-ND
Tantalum Capacitors 478-8633-2-ND
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8633-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8633-1-ND
Tantalum Capacitors 478-8633-1-ND
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330547-F980G336MMA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330547-F980G336MMA
Capacitors - Tantalum Capacitors 1330547-F980G336MMA
Manufacturer: KYOCERA AVX Win Source Part Number: 1330547-F980G336MMA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 4Ohm Manufacturer Size Code: M Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8633-2,478-8633- 1,478-8633-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330547-F980G336MMA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 4Ohm
Manufacturer Size Code: M
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8633-2,478-8633-1,478-8633-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 4V 4 Ohm Capacitor
59-F980G336MMA
SMD 33uF 4V 4 Ohm Capacitor 59-F980G336MMA
Cap Tant Solid 33uF 4V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 4 Ohm 125°C T/R Product overview: F980G336MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G336MMA can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 4V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 4 Ohm 125°C T/R Product overview: F980G336MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G336MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F980G336MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G336MMA
Tantalum Capacitors F980G336MMA
CAP TANT 33UF 20% 4V 0603

CAP TANT 33UF 20% 4V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G336MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G336MMA
Capacitors - Tantalum Capacitors F980G336MMA
CAP TANT 33UF 20% 4V 0603

CAP TANT 33UF 20% 4V 0603

Supplier's Site
Tantalum Capacitor, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 84R8911 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx
84R8911
Tantalum Capacitor, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx 84R8911
TANTALUM CAPACITOR, 33UF, 4V, SMD 20%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:79mA; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, SMD 20%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:79mA; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 58R4071 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx
58R4071
Capacitor Tant, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx 58R4071
CAPACITOR TANT, 33UF, 4V, SMD 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 4V, SMD 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8633-6-ND 478-8633-2-ND 1330547-F980G336MMA 59-F980G336MMA F980G336MMA F980G336MMA 84R8911 58R4071
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 33uF 4V 4 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 4V, Smd 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TXA337M010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details