AVX Corporation Capacitors - Tantalum Capacitors F951E106MBAAQ2

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330358-F951E106MBAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8497-6,478-8497- 2,478-8497-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330358-F951E106MBAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8497-6,478-8497- 2,478-8497-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1330358-F951E106MBAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330358-F951E106MBAAQ2
Capacitors - Tantalum Capacitors 1330358-F951E106MBAAQ2
Manufacturer: KYOCERA AVX Win Source Part Number: 1330358-F951E106MBAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8497-6,478-8497- 2,478-8497-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330358-F951E106MBAAQ2
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8497-6,478-8497-2,478-8497-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
59-F951E106MBAAQ2
10UF 25V Capacitor 59-F951E106MBAAQ2
CAP TANT 10UF 20% 25V 1411 Product overview: F951E106MBAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E106MBAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 10UF 20% 25V 1411 Product overview: F951E106MBAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E106MBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8497-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8497-2-ND
Tantalum Capacitors 478-8497-2-ND
10µF Conformal Coated Tantalum Capacitors 25V 1411 (3528 Metric) 900mOhm

10µF Conformal Coated Tantalum Capacitors 25V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8497-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8497-1-ND
Tantalum Capacitors 478-8497-1-ND
10µF Conformal Coated Tantalum Capacitors 25V 1411 (3528 Metric) 900mOhm

10µF Conformal Coated Tantalum Capacitors 25V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8497-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8497-6-ND
Tantalum Capacitors 478-8497-6-ND
10µF Conformal Coated Tantalum Capacitors 25V 1411 (3528 Metric) 900mOhm

10µF Conformal Coated Tantalum Capacitors 25V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitor, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx - 58R3338 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx
58R3338
Tantalum Capacitor, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx 58R3338
TANTALUM CAPACITOR, 10UF 25V, 0.9 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 0.9 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx - 54K5223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx
54K5223
Capacitor Tant, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx 54K5223
CAPACITOR TANT, 10UF 25V, 0.9 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:307mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF 25V, 0.9 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:307mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F951E106MBAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951E106MBAAQ2
Capacitors - Tantalum Capacitors F951E106MBAAQ2
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - F951E106MBAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F951E106MBAAQ2
Tantalum Capacitors F951E106MBAAQ2
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitors - F951E106MBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E106MBAAQ2
Tantalum Capacitors F951E106MBAAQ2
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330358-F951E106MBAAQ2 59-F951E106MBAAQ2 478-8497-2-ND 478-8497-6-ND 58R3338 F951E106MBAAQ2 F951E106MBAAQ2 F951E106MBAAQ2
Product Name Capacitors - Tantalum Capacitors 10UF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 25V, 0.9 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers