CAP TANT 68UF 20% 4V 0805 Product overview: F980G686MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G686MSA can be used for catalog matching and distributor lookup.
68µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm
68µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm
68µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm
TANTALUM CAPACITOR, 68UF, 4V, SMD 20%; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:106mA RoHS Compliant: Yes
CAPACITOR TANT, 68UF, 4V, SMD 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; No. of Pins:2 RoHS Compliant: Yes
CAP TANT 68UF 20% 4V 0805
CAP TANT 68UF 20% 4V 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F980G686MSA | 478-8637-1-ND | 478-8637-6-ND | 84R8914 | 27M9844 | F980G686MSA | F980G686MSA |
| Product Name | 68UF 4V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 4V, Smd 20%; Capacitance Kyocera Avx | Capacitor Tant, 68Uf, 4V, Smd 20%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| WVDC | 4 volts | 4 volts | 4 volts |