Kyocera Corporation Tantalum Capacitors F971E155MBA

Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8610-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8610-1-ND
Tantalum Capacitors 478-8610-1-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8610-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8610-2-ND
Tantalum Capacitors 478-8610-2-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8610-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8610-6-ND
Tantalum Capacitors 478-8610-6-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1.5uF 25V Capacitor
59-F971E155MBA
Automotive SMD 1.5uF 25V Capacitor 59-F971E155MBA
Cap Tant Solid 1.5uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971E155MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E155MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971E155MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E155MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E155MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971E155MBA
Capacitors - Tantalum Capacitors F971E155MBA
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - F971E155MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E155MBA
Tantalum Capacitors F971E155MBA
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site Datasheet
Capacitor,1.5Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5290 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5290
Capacitor,1.5Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5290
Capacitor,1.5uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1.5uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8610-1-ND 478-8610-6-ND 59-F971E155MBA F971E155MBA F971E155MBA 54K5290
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 1.5uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,1.5Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500J032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers