Kyocera Corporation Tantalum Capacitors F981A336MSA

Description
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8650-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8650-2-ND
Tantalum Capacitors 478-8650-2-ND
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8650-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8650-1-ND
Tantalum Capacitors 478-8650-1-ND
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8650-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8650-6-ND
Tantalum Capacitors 478-8650-6-ND
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Singapore, Singapore
33UF 10V Capacitor
59-F981A336MSA
33UF 10V Capacitor 59-F981A336MSA
CAP TANT 33UF 20% 10V 0805 Product overview: F981A336MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A336MSA can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 10V 0805 Product overview: F981A336MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A336MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V 20%; Capacitance Kyocera Avx - 70R1054 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V 20%; Capacitance Kyocera Avx
70R1054
Tantalum Capacitor, 33Uf, 10V 20%; Capacitance Kyocera Avx 70R1054
TANTALUM CAPACITOR, 33UF, 10V 20%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:87mA; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V 20%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:87mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 10V 20%; Capacitance Kyocera Avx - 58R4079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V 20%; Capacitance Kyocera Avx
58R4079
Capacitor Tant, 33Uf, 10V 20%; Capacitance Kyocera Avx 58R4079
CAPACITOR TANT, 33UF, 10V 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F981A336MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F981A336MSA
Capacitors - Tantalum Capacitors F981A336MSA
CAP TANT 33UF 20% 10V 0805

CAP TANT 33UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - F981A336MSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981A336MSA
Tantalum Capacitors F981A336MSA
CAP TANT 33UF 20% 10V 0805

CAP TANT 33UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8650-2-ND 478-8650-6-ND 59-F981A336MSA 70R1054 58R4079 F981A336MSA F981A336MSA
Product Name Tantalum Capacitors Tantalum Capacitors 33UF 10V Capacitor Tantalum Capacitor, 33Uf, 10V 20%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 10V 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details