Kyocera Corporation Tantalum Capacitors F951V335KBAAQ2

Description
3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8517-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8517-6-ND
Tantalum Capacitors 478-8517-6-ND
3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8517-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8517-2-ND
Tantalum Capacitors 478-8517-2-ND
3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8517-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8517-1-ND
Tantalum Capacitors 478-8517-1-ND
3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V 1411 (3528 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
3.3UF 35V Capacitor
59-F951V335KBAAQ2
3.3UF 35V Capacitor 59-F951V335KBAAQ2
CAP TANT 3.3UF 10% 35V 1411 Product overview: F951V335KBAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951V335KBAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 3.3UF 10% 35V 1411 Product overview: F951V335KBAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951V335KBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 49H8862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
49H8862
Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 49H8862
Capacitor,3.3uF,35VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,3.3uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951V335KBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951V335KBAAQ2
Tantalum Capacitors F951V335KBAAQ2
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8517-6-ND 478-8517-2-ND 59-F951V335KBAAQ2 49H8862 F951V335KBAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors 3.3UF 35V Capacitor Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers