AVX Corporation Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 44
Product Name Notes
Medium Power Film Caps AVX Medium Power film capacitors incorporate a dry segmented and non-segmented metallized polypropylene or polyester dielectric. The segmentation provides controlled self-healing, designed to achieve very high...
Niobium Oxide Capacitors AVX Niobium Oxide OxiCap® Capacitors are solid electrolytic capacitors based on Niobium Oxide (NbO) anode material instead of traditional Tantalum, offering non-Tantalum material solutions. Niobium is widely...
Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR,...

<< Prev Next >>