1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.5Ohm
RESIN-MOLDED CHIP, IMPROVED RELIABILITY J-LEAD Automotive AEC-Q200 Product overview: F971D105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D105KAA can be used for catalog matching and distributor lookup.
CAP TANT 1UF 10% 20V 1206
CAP TANT 1UF 10% 20V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8589-2-ND | 478-8589-6-ND | 59-F971D105KAA | F971D105KAA | F971D105KAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |