Kyocera Corporation SMD 2.2uF 20V 3.8 Ohm Capacitor F971D225MBA

Description
Cap Tant Solid 2.2uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.8 Ohm 125°C T/R Product overview: F971D225MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D225MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.8 Ohm 125°C T/R Product overview: F971D225MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D225MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 20V 3.8 Ohm Capacitor
59-F971D225MBA
SMD 2.2uF 20V 3.8 Ohm Capacitor 59-F971D225MBA
Cap Tant Solid 2.2uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.8 Ohm 125°C T/R Product overview: F971D225MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D225MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.8 Ohm 125°C T/R Product overview: F971D225MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D225MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1153315-F971D225MBA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1153315-F971D225MBA
Capacitors - Tantalum Capacitors 1153315-F971D225MBA
Win Source Part Number: 1153315-F971D225MBA Category: Capacitors>Tantalum Capacitors Series: F97 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 20 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): F971D225MBA.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8597-6,478-8597- 2,478-8597-1

Win Source Part Number: 1153315-F971D225MBA
Category: Capacitors>Tantalum Capacitors
Series: F97
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 20 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 3.8Ohm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): F971D225MBA.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8597-6,478-8597-2,478-8597-1

Buy Now Datasheet
Tantalum Capacitors - 478-8597-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8597-2-ND
Tantalum Capacitors 478-8597-2-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8597-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8597-1-ND
Tantalum Capacitors 478-8597-1-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8597-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8597-6-ND
Tantalum Capacitors 478-8597-6-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - F971D225MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D225MBA
Tantalum Capacitors F971D225MBA
CAP TANT 2.2UF 20% 20V 1411

CAP TANT 2.2UF 20% 20V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx - 58R3354 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx
58R3354
Tantalum Capacitor, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx 58R3354
TANTALUM CAPACITOR, 2.2UF 20V 3.8 OHM 20%, 3528-21; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 20V 3.8 OHM 20%, 3528-21; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx - 54K5281 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx
54K5281
Capacitor Tant, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx 54K5281
CAPACITOR TANT, 2.2UF 20V 3.8 OHM 20%, 3528-21; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.8ohm; Features:High Reliability RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF 20V 3.8 OHM 20%, 3528-21; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.8ohm; Features:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D225MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D225MBA
Capacitors - Tantalum Capacitors F971D225MBA
CAP TANT 2.2UF 20% 20V 1411

CAP TANT 2.2UF 20% 20V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971D225MBA 1153315-F971D225MBA 478-8597-2-ND 478-8597-6-ND F971D225MBA 58R3354 54K5281 F971D225MBA
Product Name SMD 2.2uF 20V 3.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx Capacitor Tant, 2.2Uf 20V 3.8 Ohm 20%, 3528-21; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details