AVX Corporation 0.01uF 50V Capacitor M39014/05-2055

Description
Cap Ceramic 0.01uF 50V BX 10% Axial (0.01%FR) 125°C Bag Product overview: M39014/05-2055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/05-2055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 50V BX 10% Axial (0.01%FR) 125°C Bag Product overview: M39014/05-2055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/05-2055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF 50V Capacitor
60-M39014/05-2055
0.01uF 50V Capacitor 60-M39014/05-2055
Cap Ceramic 0.01uF 50V BX 10% Axial (0.01%FR) 125°C Bag Product overview: M39014/05-2055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/05-2055 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V BX 10% Axial (0.01%FR) 125°C Bag Product overview: M39014/05-2055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/05-2055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - M39014/05-2055 - 924859-M39014/05-2055 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - M39014/05-2055
924859-M39014/05-2055
Ceramic Capacitors - M39014/05-2055 924859-M39014/05-2055
Manufacturer: AVX Corporation Win Source Part Number: 924859-M39014/05-205 5 Series: * Features: Ceramic Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 924859-M39014/05-2055
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8532.24.0060

Buy Now
Ceramic Capacitors - 478-M39014/05-2055-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/05-2055-ND
Ceramic Capacitors 478-M39014/05-2055-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor - 67375871 - Radwell International
Willingboro, NJ, United States
Capacitor
67375871
Capacitor 67375871
CKR MOLDED AXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CKR MOLDED AXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-M39014/05-2055 924859-M39014/05-2055 478-M39014/05-2055-ND 67375871
Product Name 0.01uF 50V Capacitor Ceramic Capacitors - M39014/05-2055 Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Packing Method Bag Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details