Kyocera Corporation Tantalum Capacitors F971C226MNC

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F971C226MNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C226MNCDKR-ND
Tantalum Capacitors 478-F971C226MNCDKR-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F971C226MNCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C226MNCTR-ND
Tantalum Capacitors 478-F971C226MNCTR-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F971C226MNCCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C226MNCCT-ND
Tantalum Capacitors 478-F971C226MNCCT-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 16V Capacitor
59-F971C226MNC
Automotive SMD 22uF 16V Capacitor 59-F971C226MNC
Cap Tant Solid 22uF 16V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971C226MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C226MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971C226MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C226MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C226MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C226MNC
Capacitors - Tantalum Capacitors F971C226MNC
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - F971C226MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C226MNC
Tantalum Capacitors F971C226MNC
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 58R3349 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
58R3349
Tantalum Capacitor, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 58R3349
TANTALUM CAPACITOR, 22UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 54K5272 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
54K5272
Capacitor Tant, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 54K5272
CAPACITOR TANT, 22UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F971C226MNCDKR-ND 478-F971C226MNCTR-ND 59-F971C226MNC F971C226MNC F971C226MNC 58R3349
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 22uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers