Kyocera Corporation Tantalum Capacitors F970J226MCC

Description
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8525-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8525-2-ND
Tantalum Capacitors 478-8525-2-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - F970J226MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J226MCC
Tantalum Capacitors F970J226MCC
CAP TANT 22UF 20% 6.3V 2312

CAP TANT 22UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J226MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J226MCC
Capacitors - Tantalum Capacitors F970J226MCC
CAP TANT 22UF 20% 6.3V 2312

CAP TANT 22UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8525-2-ND F970J226MCC F970J226MCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers