Kyocera Corporation Tantalum Capacitors F980G475MUA

Description
4.7µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8634-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8634-2-ND
Tantalum Capacitors 478-8634-2-ND
4.7µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8634-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8634-1-ND
Tantalum Capacitors 478-8634-1-ND
4.7µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 4V 0402 (1106 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 4V Capacitor
59-F980G475MUA
4.7UF 4V Capacitor 59-F980G475MUA
CAP TANT 4.7UF 20% 4V 0402 Product overview: F980G475MUA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G475MUA can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 4V 0402 Product overview: F980G475MUA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G475MUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F980G475MUA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G475MUA
Tantalum Capacitors F980G475MUA
CAP TANT 4.7UF 20% 4V 0402

CAP TANT 4.7UF 20% 4V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G475MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G475MUA
Capacitors - Tantalum Capacitors F980G475MUA
CAP TANT 4.7UF 20% 4V 0402

CAP TANT 4.7UF 20% 4V 0402

Supplier's Site
Capacitor Tant, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 75R5881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx
75R5881
Capacitor Tant, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx 75R5881
CAPACITOR TANT, 4.7UF, 4V, SMD 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:20ohm; Series:F98 RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 4V, SMD 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:20ohm; Series:F98 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 84R8912 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx
84R8912
Tantalum Capacitor, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx 84R8912
TANTALUM CAPACITOR, 4.7UF, 4V, SMD 20%; Capacitance:4.7µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 4V, SMD 20%; Capacitance:4.7µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8634-2-ND 59-F980G475MUA F980G475MUA F980G475MUA 75R5881 84R8912
Product Name Tantalum Capacitors 4.7UF 4V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitor, 4.7Uf, 4V, Smd 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details